Alpha Wire OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to M12 Female Straight - 24AWG 2 Poles - DR04AR117 - Teal - 15M (49.2ft) DR04AR117 TL400

Description
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number DR04AR117 TL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04AR117 TL400 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 2 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68
Description
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number DR04AR117 TL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04AR117 TL400 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 2 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to M12 Female Straight - 24AWG 2 Poles - DR04AR117 - Teal - 15M (49.2ft) - ALPDR04AR117-TL400 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to M12 Female Straight - 24AWG 2 Poles - DR04AR117 - Teal - 15M (49.2ft)
ALPDR04AR117-TL400
OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to M12 Female Straight - 24AWG 2 Poles - DR04AR117 - Teal - 15M (49.2ft) ALPDR04AR117-TL400
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number DR04AR117 TL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04AR117 TL400 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 2 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68

Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number DR04AR117 TL400. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04AR117 TL400 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 2 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPDR04AR117-TL400
Product Name OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to M12 Female Straight - 24AWG 2 Poles - DR04AR117 - Teal - 15M (49.2ft)
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding No Shielding; Unshielded
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to Lead Only, 18 AWG wire - 1015-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details