Cable Assembly 16.40' (5.00m)
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Unshielded. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number DR04AR117 TL358. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04AR117 TL358 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 2 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68
CBL 4POS MALE TO FMALE 16.4'
SENSOR CORD, 4P, M12 PLUG-M12 RCPT, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
| DigiKey | Lapp Tannehill | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | DR04AR117TL358-ND | ALPDR04AR117-TL358 | DR04AR117 TL358 | 01AC2840 |
| Product Name | Circular Cable Assemblies | OBSOLETE - Alpha Connect Ethernet Cordset - M12 Male Straight to M12 Female Straight - 24AWG 2 Poles - DR04AR117 - Teal - 5M (16.4ft) | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 4P, M12 Plug-M12 Rcpt, 5M; Connector Type A Alpha Wire |
| Cable Length | 16.4 ft (49.99 dm) | 16.4 ft (50 dm) | 16.4 ft (49.99 dm) | 16.4 ft (50 dm) |
| Application | LAN / Ethernet | |||
| Cable Type | Cat 5 | |||
| Cable Shielding | No Shielding; Unshielded |