Alpha Wire Circular Cable Assemblies DR04AR105 SL359

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR04AR105SL359-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR04AR105SL359-ND
Circular Cable Assemblies DR04AR105SL359-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 4 Poles - DR04AR105 - Slate - 10M (32.8ft) - ALPDR04AR105-SL359 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 4 Poles - DR04AR105 - Slate - 10M (32.8ft)
ALPDR04AR105-SL359
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 4 Poles - DR04AR105 - Slate - 10M (32.8ft) ALPDR04AR105-SL359
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 10M (32.8ft) length. Alpha Wire part number DR04AR105 SL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04AR105 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RK 4.43 Turck RK 4.4T Phoenix Contact 1431979 Phoenix Contact 1431982 Phoenix Contact 1431995 Phoenix Contact 1432004 Lumberg RST 4

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 10M (32.8ft) length. Alpha Wire part number DR04AR105 SL359. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04AR105 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RK 4.43 Turck RK 4.4T Phoenix Contact 1431979 Phoenix Contact 1431982 Phoenix Contact 1431995 Phoenix Contact 1432004 Lumberg RST 4

Supplier's Site
Sensor Cord, 4P, M12 Plug-M12 Rcpt, 10M; Connector Type A Alpha Wire - 01AC2838 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-M12 Rcpt, 10M; Connector Type A Alpha Wire
01AC2838
Sensor Cord, 4P, M12 Plug-M12 Rcpt, 10M; Connector Type A Alpha Wire 01AC2838
SENSOR CORD, 4P, M12 PLUG-M12 RCPT, 10M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-M12 RCPT, 10M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - DR04AR105 SL359 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR04AR105 SL359
Cable Assemblies - Circular Cable Assemblies DR04AR105 SL359
CBL 4POS MALE TO FMALE 32.8'

CBL 4POS MALE TO FMALE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR04AR105SL359-ND ALPDR04AR105-SL359 01AC2838 DR04AR105 SL359
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 4 Poles - DR04AR105 - Slate - 10M (32.8ft) Sensor Cord, 4P, M12 Plug-M12 Rcpt, 10M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
“N” Series Male to Female Test Cable, RG214/U - 6155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details