Cable Assembly 16.40' (5.00m)
CBL 4POS MALE TO FMALE 16.4'
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 5M (16.4ft) length. Alpha Wire part number DR04AR105 SL358. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04AR105 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 4 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RK 4.43 Turck RK 4.4T Phoenix Contact 1431979 Phoenix Contact 1431982 Phoenix Contact 1431995 Phoenix Contact 1432004 Lumberg RST 4
SENSOR CORD, 4P, M12 PLUG-M12 RCPT, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | DR04AR105SL358-ND | DR04AR105 SL358 | ALPDR04AR105-SL358 | 01AC2837 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 4 Poles - DR04AR105 - Slate - 5M (16.4ft) | Sensor Cord, 4P, M12 Plug-M12 Rcpt, 5M; Connector Type A Alpha Wire |
| Cable Length | 16.4 ft (49.99 dm) | 16.4 ft (49.99 dm) | 16.4 ft (50 dm) | 16.4 ft (50 dm) |