Alpha Wire Circular Cable Assemblies DR04AR105 SL355

Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR04AR105SL355-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR04AR105SL355-ND
Circular Cable Assemblies DR04AR105SL355-ND
Cable Assembly 1.97' (600.00mm)

Cable Assembly 1.97' (600.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - DR04AR105 SL355 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR04AR105 SL355
Cable Assemblies - Circular Cable Assemblies DR04AR105 SL355
CBL 4POS MALE TO FMALE 1.97'

CBL 4POS MALE TO FMALE 1.97'

Supplier's Site
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 4 Poles - DR04AR105 - Slate - 0.6M (1.97ft) - ALPDR04AR105-SL355 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 4 Poles - DR04AR105 - Slate - 0.6M (1.97ft)
ALPDR04AR105-SL355
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 4 Poles - DR04AR105 - Slate - 0.6M (1.97ft) ALPDR04AR105-SL355
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 0.6M (1.97ft) length. Alpha Wire part number DR04AR105 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04AR105 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 4 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RK 4.43 Turck RK 4.4T Phoenix Contact 1431979 Phoenix Contact 1431982 Phoenix Contact 1431995 Phoenix Contact 1432004 Lumberg RST 4

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 0.6M (1.97ft) length. Alpha Wire part number DR04AR105 SL355. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04AR105 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 4 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RK 4.43 Turck RK 4.4T Phoenix Contact 1431979 Phoenix Contact 1431982 Phoenix Contact 1431995 Phoenix Contact 1432004 Lumberg RST 4

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR04AR105SL355-ND DR04AR105 SL355 ALPDR04AR105-SL355
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 4 Poles - DR04AR105 - Slate - 0.6M (1.97ft)
Cable Length 1.97 ft (6 dm) 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Temperature Stable Cable, 40.0 GHz, 36.0″ - TMP40-3FT-KMKM+ - Mini-Circuits
Specs
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details