Alpha Wire OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 4 Poles - DR0400105 - Slate - 15M (49.2ft) DR0400105 SL400

Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 15M (49.2ft) length. Alpha Wire part number DR0400105 SL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0400105 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RS 4.4T Phoenix Contact 1431490 Phoenix Contact 1431500 Phoenix Contact 1431513 Lumberg RST 4
Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 15M (49.2ft) length. Alpha Wire part number DR0400105 SL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0400105 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RS 4.4T Phoenix Contact 1431490 Phoenix Contact 1431500 Phoenix Contact 1431513 Lumberg RST 4

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 4 Poles - DR0400105 - Slate - 15M (49.2ft) - ALPDR0400105-SL400 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 4 Poles - DR0400105 - Slate - 15M (49.2ft)
ALPDR0400105-SL400
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 4 Poles - DR0400105 - Slate - 15M (49.2ft) ALPDR0400105-SL400
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 15M (49.2ft) length. Alpha Wire part number DR0400105 SL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0400105 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RS 4.4T Phoenix Contact 1431490 Phoenix Contact 1431500 Phoenix Contact 1431513 Lumberg RST 4

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 15M (49.2ft) length. Alpha Wire part number DR0400105 SL400. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0400105 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RS 4.4T Phoenix Contact 1431490 Phoenix Contact 1431500 Phoenix Contact 1431513 Lumberg RST 4

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPDR0400105-SL400
Product Name OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 4 Poles - DR0400105 - Slate - 15M (49.2ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details