Alpha Wire Circular Cable Assemblies DR0400101 SL359

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR0400101SL359-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR0400101SL359-ND
Circular Cable Assemblies DR0400101SL359-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - DR0400101 SL359 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR0400101 SL359
Cable Assemblies - Circular Cable Assemblies DR0400101 SL359
CBL CIRC 4POS MALE TO WIRE 32.8'

CBL CIRC 4POS MALE TO WIRE 32.8'

Supplier's Site
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 4 Poles - DR0400101 - Slate - 10M (32.8ft) - ALPDR0400101-SL359 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 4 Poles - DR0400101 - Slate - 10M (32.8ft)
ALPDR0400101-SL359
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 4 Poles - DR0400101 - Slate - 10M (32.8ft) ALPDR0400101-SL359
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 10M (32.8ft) length. Alpha Wire part number DR0400101 SL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0400101 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 4

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 10M (32.8ft) length. Alpha Wire part number DR0400101 SL359. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0400101 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 4

Supplier's Site
Sensor Cord, 4P, M12 Plug-Free End, 10M; Connector Type A Alpha Wire - 01AC2868 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-Free End, 10M; Connector Type A Alpha Wire
01AC2868
Sensor Cord, 4P, M12 Plug-Free End, 10M; Connector Type A Alpha Wire 01AC2868
SENSOR CORD, 4P, M12 PLUG-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR0400101SL359-ND DR0400101 SL359 ALPDR0400101-SL359 01AC2868
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 4 Poles - DR0400101 - Slate - 10M (32.8ft) Sensor Cord, 4P, M12 Plug-Free End, 10M; Connector Type A Alpha Wire
Cable Length 32.8 ft (99.97 dm) 32.8 ft (99.97 dm) 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details