Alpha Wire OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female 90° - 22AWG 3 Poles - DR03GW100 - Slate - 1M (3.28ft) DR03GW100 SL356

Description
Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 1M (3.28ft) length. Alpha Wire part number DR03GW100 SL356. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03GW100 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female 90 deg NUMBER OF POSITIONS : 3 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck PKW 3M Phoenix Contact 1671797 Phoenix Contact 1694114 Phoenix Contact 1694169 Lumberg RST 3
Description
Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 1M (3.28ft) length. Alpha Wire part number DR03GW100 SL356. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03GW100 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female 90 deg NUMBER OF POSITIONS : 3 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck PKW 3M Phoenix Contact 1671797 Phoenix Contact 1694114 Phoenix Contact 1694169 Lumberg RST 3

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female 90° - 22AWG 3 Poles - DR03GW100 - Slate - 1M (3.28ft) - ALPDR03GW100-SL356 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female 90° - 22AWG 3 Poles - DR03GW100 - Slate - 1M (3.28ft)
ALPDR03GW100-SL356
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female 90° - 22AWG 3 Poles - DR03GW100 - Slate - 1M (3.28ft) ALPDR03GW100-SL356
Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 1M (3.28ft) length. Alpha Wire part number DR03GW100 SL356. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03GW100 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female 90 deg NUMBER OF POSITIONS : 3 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck PKW 3M Phoenix Contact 1671797 Phoenix Contact 1694114 Phoenix Contact 1694169 Lumberg RST 3

Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 1M (3.28ft) length. Alpha Wire part number DR03GW100 SL356. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03GW100 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female 90 deg NUMBER OF POSITIONS : 3 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck PKW 3M Phoenix Contact 1671797 Phoenix Contact 1694114 Phoenix Contact 1694169 Lumberg RST 3

Supplier's Site
Sensor Cord, 3P, M12 Plug-M8 Rcpt, 1M; Connector Type A Alpha Wire - 01AC2824 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, M12 Plug-M8 Rcpt, 1M; Connector Type A Alpha Wire
01AC2824
Sensor Cord, 3P, M12 Plug-M8 Rcpt, 1M; Connector Type A Alpha Wire 01AC2824
SENSOR CORD, 3P, M12 PLUG-M8 RCPT, 1M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 3P, M12 PLUG-M8 RCPT, 1M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ALPDR03GW100-SL356 01AC2824
Product Name OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female 90° - 22AWG 3 Poles - DR03GW100 - Slate - 1M (3.28ft) Sensor Cord, 3P, M12 Plug-M8 Rcpt, 1M; Connector Type A Alpha Wire
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details