Alpha Wire OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female Straight - 22AWG 3 Poles - DR03GR100 - Slate - 5M (16.4ft) DR03GR100 SL358

Description
Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number DR03GR100 SL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03GR100 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female NUMBER OF POSITIONS : 3 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1671768 Lumberg RST 3
Description
Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number DR03GR100 SL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03GR100 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female NUMBER OF POSITIONS : 3 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1671768 Lumberg RST 3

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female Straight - 22AWG 3 Poles - DR03GR100 - Slate - 5M (16.4ft) - ALPDR03GR100-SL358 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female Straight - 22AWG 3 Poles - DR03GR100 - Slate - 5M (16.4ft)
ALPDR03GR100-SL358
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female Straight - 22AWG 3 Poles - DR03GR100 - Slate - 5M (16.4ft) ALPDR03GR100-SL358
Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number DR03GR100 SL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03GR100 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female NUMBER OF POSITIONS : 3 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1671768 Lumberg RST 3

Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number DR03GR100 SL358. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03GR100 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female NUMBER OF POSITIONS : 3 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1671768 Lumberg RST 3

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPDR03GR100-SL358
Product Name OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female Straight - 22AWG 3 Poles - DR03GR100 - Slate - 5M (16.4ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details