Alpha Wire Circular Cable Assemblies DR03GR100 SL356

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR03GR100SL356-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR03GR100SL356-ND
Circular Cable Assemblies DR03GR100SL356-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female Straight - 22AWG 3 Poles - DR03GR100 - Slate - 1M (3.28ft) - ALPDR03GR100-SL356 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female Straight - 22AWG 3 Poles - DR03GR100 - Slate - 1M (3.28ft)
ALPDR03GR100-SL356
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female Straight - 22AWG 3 Poles - DR03GR100 - Slate - 1M (3.28ft) ALPDR03GR100-SL356
Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 1M (3.28ft) length. Alpha Wire part number DR03GR100 SL356. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03GR100 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female NUMBER OF POSITIONS : 3 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1671768 Lumberg RST 3

Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 1M (3.28ft) length. Alpha Wire part number DR03GR100 SL356. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03GR100 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female NUMBER OF POSITIONS : 3 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1671768 Lumberg RST 3

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - DR03GR100 SL356 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR03GR100 SL356
Cable Assemblies - Circular Cable Assemblies DR03GR100 SL356
CBL 3POS MALE TO FMALE 3.28'

CBL 3POS MALE TO FMALE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR03GR100SL356-ND ALPDR03GR100-SL356 DR03GR100 SL356
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female Straight - 22AWG 3 Poles - DR03GR100 - Slate - 1M (3.28ft) Cable Assemblies - Circular Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Flexible Test Cable, 18.0 GHz, 78.7″ - ULC-2M-SMSM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details