Alpha Wire Circular Cable Assemblies DR03AR104 SL401

Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet
Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR03AR104SL401-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR03AR104SL401-ND
Circular Cable Assemblies DR03AR104SL401-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
Sensor Cord, 3P, M12 Plug-Rcpt, 20M; Connector Type A Alpha Wire - 48AC6081 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, M12 Plug-Rcpt, 20M; Connector Type A Alpha Wire
48AC6081
Sensor Cord, 3P, M12 Plug-Rcpt, 20M; Connector Type A Alpha Wire 48AC6081
SENSOR CORD, 3P, M12 PLUG-RCPT, 20M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 3P, M12 PLUG-RCPT, 20M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 3 Poles - DR03AR104 - Slate - 20M (65.6ft) - ALPDR03AR104-SL401 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 3 Poles - DR03AR104 - Slate - 20M (65.6ft)
ALPDR03AR104-SL401
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 3 Poles - DR03AR104 - Slate - 20M (65.6ft) ALPDR03AR104-SL401
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 20M (65.6ft) length. Alpha Wire part number DR03AR104 SL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03AR104 SL401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 3 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1431911 Phoenix Contact 1431924 Phoenix Contact 1431937 Phoenix Contact 1431966 Lumberg RST 3

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 20M (65.6ft) length. Alpha Wire part number DR03AR104 SL401. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03AR104 SL401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 3 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1431911 Phoenix Contact 1431924 Phoenix Contact 1431937 Phoenix Contact 1431966 Lumberg RST 3

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - DR03AR104 SL401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR03AR104 SL401
Cable Assemblies - Circular Cable Assemblies DR03AR104 SL401
CBL 4POS MALE TO FMALE 65.6'

CBL 4POS MALE TO FMALE 65.6'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR03AR104SL401-ND 48AC6081 ALPDR03AR104-SL401 DR03AR104 SL401
Product Name Circular Cable Assemblies Sensor Cord, 3P, M12 Plug-Rcpt, 20M; Connector Type A Alpha Wire OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 3 Poles - DR03AR104 - Slate - 20M (65.6ft) Cable Assemblies - Circular Cable Assemblies
Cable Length 65.6 ft (200 dm) 65.62 ft (200 dm) 65.62 ft (200 dm) 65.6 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details