Alpha Wire Circular Cable Assemblies DR03AR104 SL357

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR03AR104SL357-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR03AR104SL357-ND
Circular Cable Assemblies DR03AR104SL357-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - DR03AR104 SL357 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR03AR104 SL357
Cable Assemblies - Circular Cable Assemblies DR03AR104 SL357
CBL 4POS MALE TO FMALE 9.84'

CBL 4POS MALE TO FMALE 9.84'

Supplier's Site
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 3 Poles - DR03AR104 - Slate - 3M (9.84ft) - ALPDR03AR104-SL357 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 3 Poles - DR03AR104 - Slate - 3M (9.84ft)
ALPDR03AR104-SL357
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 3 Poles - DR03AR104 - Slate - 3M (9.84ft) ALPDR03AR104-SL357
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 3M (9.84ft) length. Alpha Wire part number DR03AR104 SL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03AR104 SL357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 3 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1431911 Phoenix Contact 1431924 Phoenix Contact 1431937 Phoenix Contact 1431966 Lumberg RST 3

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 3M (9.84ft) length. Alpha Wire part number DR03AR104 SL357. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03AR104 SL357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 3 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1431911 Phoenix Contact 1431924 Phoenix Contact 1431937 Phoenix Contact 1431966 Lumberg RST 3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR03AR104SL357-ND DR03AR104 SL357 ALPDR03AR104-SL357
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 3 Poles - DR03AR104 - Slate - 3M (9.84ft)
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details