Alpha Wire OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 3 Poles - DR03AR100 - Slate - 0.6M (1.97ft) DR03AR100 SL355

Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 0.6M (1.97ft) length. Alpha Wire part number DR03AR100 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03AR100 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 3 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1696756 Lumberg RST 3
Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 0.6M (1.97ft) length. Alpha Wire part number DR03AR100 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03AR100 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 3 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1696756 Lumberg RST 3

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 3 Poles - DR03AR100 - Slate - 0.6M (1.97ft) - ALPDR03AR100-SL355 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 3 Poles - DR03AR100 - Slate - 0.6M (1.97ft)
ALPDR03AR100-SL355
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 3 Poles - DR03AR100 - Slate - 0.6M (1.97ft) ALPDR03AR100-SL355
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 0.6M (1.97ft) length. Alpha Wire part number DR03AR100 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03AR100 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 3 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1696756 Lumberg RST 3

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 0.6M (1.97ft) length. Alpha Wire part number DR03AR100 SL355. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03AR100 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 3 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1696756 Lumberg RST 3

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPDR03AR100-SL355
Product Name OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 3 Poles - DR03AR100 - Slate - 0.6M (1.97ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hooks - 1020XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details