Alpha Wire Circular Cable Assemblies DR0300104 SL357

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR0300104SL357-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR0300104SL357-ND
Circular Cable Assemblies DR0300104SL357-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 3 Poles - DR0300104 - Slate - 3M (9.84ft) - ALPDR0300104-SL357 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 3 Poles - DR0300104 - Slate - 3M (9.84ft)
ALPDR0300104-SL357
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 3 Poles - DR0300104 - Slate - 3M (9.84ft) ALPDR0300104-SL357
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 3M (9.84ft) length. Alpha Wire part number DR0300104 SL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0300104 SL357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1431461 Phoenix Contact 1431474 Phoenix Contact 1431487 Lumberg RST 3

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 3M (9.84ft) length. Alpha Wire part number DR0300104 SL357. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0300104 SL357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1431461 Phoenix Contact 1431474 Phoenix Contact 1431487 Lumberg RST 3

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - DR0300104 SL357 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR0300104 SL357
Cable Assemblies - Circular Cable Assemblies DR0300104 SL357
CBL CIRC 3POS MALE TO WIRE 9.84'

CBL CIRC 3POS MALE TO WIRE 9.84'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR0300104SL357-ND ALPDR0300104-SL357 DR0300104 SL357
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 3 Poles - DR0300104 - Slate - 3M (9.84ft) Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details