Alpha Wire
Heat Shrink Boots, Caps
CAP24 BK078
Description
Heat Shrink Cap Black
-
DigiKey
-
RS Components, Ltd.
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Heat Shrink Cap Black
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
Protective Sleeving |
Protective Sleeving |
|
Product Number
|
CAP24BK078-ND |
2778262 |
CAP24 BK078 |
|
Product Name
|
Heat Shrink Boots, Caps |
Heat Shrink Tubing |
shrink tube |
|
Material
|
Polyolefin
|
Polyolefin
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Sleeving
Mesh / Braided Sleeving
Material
Nylon® / Polyamide
View Details
Sleeving
Mesh / Braided Sleeving
Material
Stainless Steel
Length
0.6693 inch (17 mm)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Diameter
4 inch (102 mm)
Features
Flame Retardant
View Details