4 (2 Pair Twisted) Conductor Multi-Pair Cable Gray 18 AWG 164.0' (50.0m)
Alpha Wire B966021 GE321 Data Cable
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | B966021GE321-ND | 7404787 |
| Product Name | Multiple Conductor Cables | Twisted Pair & Multicore Data Cable |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | |
| Number of Conductors | 4 # |