Alpha Wire B964021 GE321 Data Cable
4 (2 Pair Twisted) Conductor Multi-Pair Cable Gray 22 AWG 164.0' (50.0m)
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables |
| Product Number | 7404774 | B964021GE321-ND |
| Product Name | Twisted Pair & Multicore Data Cable | Multiple Conductor Cables |
| Cable Shielding | No Shielding; Unshielded | |
| Cable Length | 164 ft (500 dm) | |
| Standards / Certifications | RoHS | |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride |