Manufacturer: Alpha Wire
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048057-B963011 GE321
Color: Grey
Voltage Rating: 300 V
Mounting: SMD (SMT)
Insulation Material: PVC
Conductor Material: Copper
Categories: OEM Parts(A-B)
Case / Package: 300
Alternative Parts (Cross-Reference): B963011 GE321B963011GE321;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Voltage Rating (DC): 300 V
REACH SVHC: No SVHC
Wire/Cable Gauge: 24 AWG
Outside Diameter: 3.94 mm
Number of Strands: 7
Number of Pairs: 1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048057-B963011 GE321 |
| Product Name | OEM Parts - OEM Parts (A - B) - B963011 GE321 |