Alpha Wire Multiple Conductor Cables B954043 GE321

Description
4 Conductor Multi-Conductor Cable Gray 22 AWG Braid 164.0' (50.0m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Gray 22 AWG Braid 164.0' (50.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - B954043GE321-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
B954043GE321-ND
Multiple Conductor Cables B954043GE321-ND
4 Conductor Multi-Conductor Cable Gray 22 AWG Braid 164.0' (50.0m)

4 Conductor Multi-Conductor Cable Gray 22 AWG Braid 164.0' (50.0m)

Buy Now Datasheet
Twisted Pair & Multicore Data Cable - 7404651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
7404651
Twisted Pair & Multicore Data Cable 7404651
Alpha Wire B954043 GE321 Data Cable

Alpha Wire B954043 GE321 Data Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Multiconductor Cables Cable Assemblies
Product Number B954043GE321-ND 7404651
Product Name Multiple Conductor Cables Twisted Pair & Multicore Data Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/1301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers