Alpha Wire Twisted Pair & Multicore Data Cable B953021 GE321

Description
Alpha Wire B953021 GE321 Data Cable
Request a Quote
Description
Alpha Wire B953021 GE321 Data Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 7404496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
7404496
Twisted Pair & Multicore Data Cable 7404496
Alpha Wire B953021 GE321 Data Cable

Alpha Wire B953021 GE321 Data Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 7404496
Product Name Twisted Pair & Multicore Data Cable
Cable Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-2000-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-185-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details