Alpha Wire Hook Up Wire, 100Ft, 24Awg Cu Yellow; Jacket Material Alpha Wire AZ241936 YL005

Description
HOOK UP WIRE, 100FT, 24AWG CU YELLOW; Jacket Material:ETFE; Jacket Color:Yellow; Wire Gauge:24AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:150°C; Voltage Rating:600V; Outer Diameter:0.045"RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG CU YELLOW; Jacket Material:ETFE; Jacket Color:Yellow; Wire Gauge:24AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:150°C; Voltage Rating:600V; Outer Diameter:0.045"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg Cu Yellow; Jacket Material Alpha Wire - 90B3179 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg Cu Yellow; Jacket Material Alpha Wire
90B3179
Hook Up Wire, 100Ft, 24Awg Cu Yellow; Jacket Material Alpha Wire 90B3179
HOOK UP WIRE, 100FT, 24AWG CU YELLOW; Jacket Material:ETFE; Jacket Color:Yellow; Wire Gauge:24AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:150°C; Voltage Rating:600V; Outer Diameter:0.045"RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG CU YELLOW; Jacket Material:ETFE; Jacket Color:Yellow; Wire Gauge:24AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:150°C; Voltage Rating:600V; Outer Diameter:0.045"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90B3179
Product Name Hook Up Wire, 100Ft, 24Awg Cu Yellow; Jacket Material Alpha Wire
Rated Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details