Alpha Wire Hook Up Wire, 100Ft, 24Awg, Cu, Gray; Jacket Color Alpha Wire AZ241936 SL005

Description
HOOK UP WIRE, 100FT, 24AWG, CU, GRAY; Jacket Color:Grey; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:150°C; Voltage Rating:600V; Conductor Material:Copper; External Diameter:1.143mm RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG, CU, GRAY; Jacket Color:Grey; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:150°C; Voltage Rating:600V; Conductor Material:Copper; External Diameter:1.143mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg, Cu, Gray; Jacket Color Alpha Wire - 90B3185 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg, Cu, Gray; Jacket Color Alpha Wire
90B3185
Hook Up Wire, 100Ft, 24Awg, Cu, Gray; Jacket Color Alpha Wire 90B3185
HOOK UP WIRE, 100FT, 24AWG, CU, GRAY; Jacket Color:Grey; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:150°C; Voltage Rating:600V; Conductor Material:Copper; External Diameter:1.143mm RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG, CU, GRAY; Jacket Color:Grey; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:150°C; Voltage Rating:600V; Conductor Material:Copper; External Diameter:1.143mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90B3185
Product Name Hook Up Wire, 100Ft, 24Awg, Cu, Gray; Jacket Color Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details