Alpha Wire Hook Up Wire, 100Ft, 24Awg, Copper, Red; Jacket Material Alpha Wire AZ241936 RD005

Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg, Copper, Red; Jacket Material Alpha Wire - 93B1435 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg, Copper, Red; Jacket Material Alpha Wire
93B1435
Hook Up Wire, 100Ft, 24Awg, Copper, Red; Jacket Material Alpha Wire 93B1435
HOOK UP WIRE, 100FT, 24AWG, COPPER, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG, COPPER, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93B1435
Product Name Hook Up Wire, 100Ft, 24Awg, Copper, Red; Jacket Material Alpha Wire
Rated Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details