Alpha Wire Hook Up Wire, 100Ft, 24Awg, Cu, Blue; Jacket Material Alpha Wire AZ241936 BL005

Description
HOOK UP WIRE, 100FT, 24AWG, CU, BLUE; Jacket Material:ETFE; Jacket Color:Blue; Wire Gauge:24AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:150°C; No. of Max Strands x Strand Size:19 x 36AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG, CU, BLUE; Jacket Material:ETFE; Jacket Color:Blue; Wire Gauge:24AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:150°C; No. of Max Strands x Strand Size:19 x 36AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg, Cu, Blue; Jacket Material Alpha Wire - 92B7673 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg, Cu, Blue; Jacket Material Alpha Wire
92B7673
Hook Up Wire, 100Ft, 24Awg, Cu, Blue; Jacket Material Alpha Wire 92B7673
HOOK UP WIRE, 100FT, 24AWG, CU, BLUE; Jacket Material:ETFE; Jacket Color:Blue; Wire Gauge:24AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:150°C; No. of Max Strands x Strand Size:19 x 36AWG RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG, CU, BLUE; Jacket Material:ETFE; Jacket Color:Blue; Wire Gauge:24AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:150°C; No. of Max Strands x Strand Size:19 x 36AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92B7673
Product Name Hook Up Wire, 100Ft, 24Awg, Cu, Blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details