The Hook Up Wire, 100Ft, 24AWG Copper, Black, features a conductor made of 24 AWG tinned copper with a nominal insulation wall thickness of 0.0108 inches, made from ETFE material. It is designed to operate within a temperature range of -55°C to 150°C and has a voltage rating of 600 VRMS. The wire has a maximum pull tension of 3.7 lbs and a nominal conductor DCR of 23.9 Ω per 1000 ft at 20°C. This product is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. The wire is available in various colors, although the specific product is black. It is suitable for applications requiring reliable electrical connections in a range of environments.
HOOK UP WIRE, 100FT, 24AWG COPPER, BLACK; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 04F6561 |
| Product Name | Hook Up Wire, 100Ft, 24Awg Copper, Black; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |