Alpha Wire Hook-Up Wire, 0.38Mm2, 30M, Yellow; Jacket Material Alpha Wire AZ221934 YL005

Description
HOOK-UP WIRE, 0.38MM2, 30M, YELLOW; Jacket Material:ETFE; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.38MM2, 30M, YELLOW; Jacket Material:ETFE; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.38Mm2, 30M, Yellow; Jacket Material Alpha Wire - 01P2698 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.38Mm2, 30M, Yellow; Jacket Material Alpha Wire
01P2698
Hook-Up Wire, 0.38Mm2, 30M, Yellow; Jacket Material Alpha Wire 01P2698
HOOK-UP WIRE, 0.38MM2, 30M, YELLOW; Jacket Material:ETFE; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK-UP WIRE, 0.38MM2, 30M, YELLOW; Jacket Material:ETFE; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01P2698
Product Name Hook-Up Wire, 0.38Mm2, 30M, Yellow; Jacket Material Alpha Wire
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details