Alpha Wire Hook-up Wire AZ221934 RD005

Description
AZ221934 RED 100 FT
Request a Quote
Description
AZ221934 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AZ221934 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ221934 RD005
Hook-up Wire AZ221934 RD005
AZ221934 RED 100 FT

AZ221934 RED 100 FT

Buy Now
Hook Up Wire - 2850445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2850445
Hook Up Wire 2850445
Alpha Wire AZ221934 RD005 Hook Up Wire

Alpha Wire AZ221934 RD005 Hook Up Wire

Supplier's Site
AZ221934 RD005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Red - 100ft - ALPAZ221934-RD005 - Lapp Tannehill
Savage, MN, United States
AZ221934 RD005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Red - 100ft
ALPAZ221934-RD005
AZ221934 RD005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Red - 100ft ALPAZ221934-RD005
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 22 AWG, 19/34 Stranded Conductor, Tinned Copper, 600V, Red, 100ft, AZ221934 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ221934 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 22 AWG, 19/34 Stranded Conductor, Tinned Copper, 600V, Red, 100ft, AZ221934 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ221934 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number AZ221934 RD005 2850445 ALPAZ221934-RD005
Product Name Hook-up Wire Hook Up Wire AZ221934 RD005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Red - 100ft
Rated Temperature 150 C (302 F) -55 to 150 C (-67 to 302 F)
Wire Conductor Copper; Tinned Copper Copper
North American 22 AWG 22 AWG
Stranding Type 19
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 124481-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Extra Flexible PVC Lead Wire - NEF 22-6540 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0490 inch (1.24 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details