The Hook Up Wire is a 100-foot length of 22 AWG copper wire with a green ETFE jacket. It is designed for a wide range of applications, featuring a temperature range of -55°C to 150°C and a voltage rating of 600 VRMS. The wire has a nominal conductor resistance of 15.1 Ω per 1000 feet at 20°C and an inductance of 0.05 µH per foot. It complies with SAE-AS22759/16 specifications and is RoHS compliant, meeting the requirements of the EU Directive 2011/65/EU and California Proposition 65. The wire is suitable for environments requiring durability and resistance to various conditions, making it a reliable choice for engineering projects.
HOOK UP WIRE, 100FT, 22AWG COPPER, GREEN; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 07C8020 |
| Product Name | Hook Up Wire, 100Ft, 22Awg Copper, Green; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |