Alpha Wire Hook-up Wire AZ221934 GR001

Description
AZ221934 GREEN 1000 FT
Request a Quote
Description
AZ221934 GREEN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AZ221934 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ221934 GR001
Hook-up Wire AZ221934 GR001
AZ221934 GREEN 1000 FT

AZ221934 GREEN 1000 FT

Buy Now
AZ221934 GR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Green - 1000ft - ALPAZ221934-GR001 - Lapp Tannehill
Savage, MN, United States
AZ221934 GR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Green - 1000ft
ALPAZ221934-GR001
AZ221934 GR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Green - 1000ft ALPAZ221934-GR001
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 22 AWG, 19/34 Stranded Conductor, Tinned Copper, 600V, Green, 1000ft, AZ221934 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ221934 GR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 22 AWG, 19/34 Stranded Conductor, Tinned Copper, 600V, Green, 1000ft, AZ221934 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ221934 GR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AZ221934 GR001 ALPAZ221934-GR001
Product Name Hook-up Wire AZ221934 GR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Green - 1000ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.0540 inch (1.37 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 031715-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Kynar Lead Wire, MIL-W-81822/3 - 1482 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81822/3
Rated Voltage 300 volts
Nominal Diameter 0.0195 to 0.0340 inch (0.4953 to 0.8636 mm)
View Details