Alpha Wire Hook-Up Wire, 0.38Mm2, 30M, Blue; Jacket Material Alpha Wire AZ221934 BL005

Description
HOOK-UP WIRE, 0.38MM2, 30M, BLUE; Jacket Material:ETFE; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.38MM2, 30M, BLUE; Jacket Material:ETFE; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.38Mm2, 30M, Blue; Jacket Material Alpha Wire - 67H8496 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.38Mm2, 30M, Blue; Jacket Material Alpha Wire
67H8496
Hook-Up Wire, 0.38Mm2, 30M, Blue; Jacket Material Alpha Wire 67H8496
HOOK-UP WIRE, 0.38MM2, 30M, BLUE; Jacket Material:ETFE; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 0.38MM2, 30M, BLUE; Jacket Material:ETFE; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67H8496
Product Name Hook-Up Wire, 0.38Mm2, 30M, Blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details