Alpha Wire Hook Up Wire, 100Ft, 22Awg Copper, Black; Jacket Material Alpha Wire AZ221934 BK005

Description
HOOK UP WIRE, 100FT, 22AWG COPPER, BLACK; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 22AWG COPPER, BLACK; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg Copper, Black; Jacket Material Alpha Wire - 04F6557 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg Copper, Black; Jacket Material Alpha Wire
04F6557
Hook Up Wire, 100Ft, 22Awg Copper, Black; Jacket Material Alpha Wire 04F6557
HOOK UP WIRE, 100FT, 22AWG COPPER, BLACK; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG COPPER, BLACK; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F6557
Product Name Hook Up Wire, 100Ft, 22Awg Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details