HOOK UP WIRE, 1000FT, 22AWG COPPER BLACK; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 04F6559 |
| Product Name | Hook Up Wire, 1000Ft, 22Awg Copper Black; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |