Alpha Wire Hook-up Wire AZ201932 VI001

Description
AZ201932 Violet 1000 FT
Request a Quote
Description
AZ201932 Violet 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AZ201932 VI001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ201932 VI001
Hook-up Wire AZ201932 VI001
AZ201932 Violet 1000 FT

AZ201932 Violet 1000 FT

Buy Now
AZ201932 VI001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 20 AWG - ETFE Insulation - 19/32 Stranded Conductor -Tinned Copper - 600V - Violet - 1000ft - ALPAZ201932-VI001 - Lapp Tannehill
Savage, MN, United States
AZ201932 VI001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 20 AWG - ETFE Insulation - 19/32 Stranded Conductor -Tinned Copper - 600V - Violet - 1000ft
ALPAZ201932-VI001
AZ201932 VI001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 20 AWG - ETFE Insulation - 19/32 Stranded Conductor -Tinned Copper - 600V - Violet - 1000ft ALPAZ201932-VI001
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 20 AWG, 19/32 Stranded Conductor, Tinned Copper, 600V, Violet, 1000ft, AZ201932 VI001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ201932 VI001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 20 AWG, 19/32 Stranded Conductor, Tinned Copper, 600V, Violet, 1000ft, AZ201932 VI001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ201932 VI001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AZ201932 VI001 ALPAZ201932-VI001
Product Name Hook-up Wire AZ201932 VI001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 20 AWG - ETFE Insulation - 19/32 Stranded Conductor -Tinned Copper - 600V - Violet - 1000ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.0620 inch (1.57 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0159 inch (0.4039 mm)
Wire Conductor Pure Silver
North American 26 AWG
View Details
Hook Up Wire - 1225874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details