Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) AZ201932 RD005

Description
Win Source Part Number: 1351142-AZ201932 RD005 Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire) Series: MIL-DTL-22759/16 Package: Spool Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket Color: Red Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Base Product Number: AZ201932 Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.060" (1.52mm) Jacket (Insulation) Thickness: 0.011" (0.28mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1351142-AZ201932 RD005 Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire) Series: MIL-DTL-22759/16 Package: Spool Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket Color: Red Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Base Product Number: AZ201932 Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.060" (1.52mm) Jacket (Insulation) Thickness: 0.011" (0.28mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Single Conductor Cables (Hook-Up Wire) - 1351142-AZ201932 RD005 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1351142-AZ201932 RD005
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1351142-AZ201932 RD005
Win Source Part Number: 1351142-AZ201932 RD005 Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire) Series: MIL-DTL-22759/16 Package: Spool Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket Color: Red Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Base Product Number: AZ201932 Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.060" (1.52mm) Jacket (Insulation) Thickness: 0.011" (0.28mm)

Win Source Part Number: 1351142-AZ201932 RD005
Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Series: MIL-DTL-22759/16
Package: Spool
Wire Gauge: 20 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/32
Conductor Material: Copper, Tinned
Jacket Color: Red
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Base Product Number: AZ201932
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.060" (1.52mm)
Jacket (Insulation) Thickness: 0.011" (0.28mm)

Buy Now Datasheet
Hook Up Wire, 100Ft, 20Awg, Copper, Red; Jacket Material Alpha Wire - 93B3422 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg, Copper, Red; Jacket Material Alpha Wire
93B3422
Hook Up Wire, 100Ft, 20Awg, Copper, Red; Jacket Material Alpha Wire 93B3422
HOOK UP WIRE, 100FT, 20AWG, COPPER, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG, COPPER, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1351142-AZ201932 RD005 93B3422
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 100Ft, 20Awg, Copper, Red; Jacket Material Alpha Wire
Rated Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details