Alpha Wire Hook Up Wire, 100Ft, 20Awg Cu, Brown; Jacket Material Alpha Wire AZ201932 BR005

Description
HOOK UP WIRE, 100FT, 20AWG CU, BROWN; Jacket Material:ETFE; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 20AWG CU, BROWN; Jacket Material:ETFE; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg Cu, Brown; Jacket Material Alpha Wire - 72C3648 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg Cu, Brown; Jacket Material Alpha Wire
72C3648
Hook Up Wire, 100Ft, 20Awg Cu, Brown; Jacket Material Alpha Wire 72C3648
HOOK UP WIRE, 100FT, 20AWG CU, BROWN; Jacket Material:ETFE; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG CU, BROWN; Jacket Material:ETFE; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72C3648
Product Name Hook Up Wire, 100Ft, 20Awg Cu, Brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details