Alpha Wire Hook-up Wire AZ201932 BR001

Description
AZ201932 Brown 1000 FT
Request a Quote
Description
AZ201932 Brown 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AZ201932 BR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ201932 BR001
Hook-up Wire AZ201932 BR001
AZ201932 Brown 1000 FT

AZ201932 Brown 1000 FT

Buy Now
AZ201932 BR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 20 AWG - ETFE Insulation - 19/32 Stranded Conductor -Tinned Copper - 600V - Brown - 1000ft - ALPAZ201932-BR001 - Lapp Tannehill
Savage, MN, United States
AZ201932 BR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 20 AWG - ETFE Insulation - 19/32 Stranded Conductor -Tinned Copper - 600V - Brown - 1000ft
ALPAZ201932-BR001
AZ201932 BR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 20 AWG - ETFE Insulation - 19/32 Stranded Conductor -Tinned Copper - 600V - Brown - 1000ft ALPAZ201932-BR001
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 20 AWG, 19/32 Stranded Conductor, Tinned Copper, 600V, Brown, 1000ft, AZ201932 BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ201932 BR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 20 AWG, 19/32 Stranded Conductor, Tinned Copper, 600V, Brown, 1000ft, AZ201932 BR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ201932 BR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AZ201932 BR001 ALPAZ201932-BR001
Product Name Hook-up Wire AZ201932 BR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 20 AWG - ETFE Insulation - 19/32 Stranded Conductor -Tinned Copper - 600V - Brown - 1000ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.0620 inch (1.57 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Hook Up Wire - 037213-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1805956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details