Alpha Wire Hook Up Wire, 1000Ft, 20Awg Cu Brown; Jacket Material Alpha Wire AZ201932 BR001

Description
HOOK UP WIRE, 1000FT, 20AWG CU BROWN; Jacket Material:ETFE; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 20AWG CU BROWN; Jacket Material:ETFE; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 20Awg Cu Brown; Jacket Material Alpha Wire - 20C7911 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 20Awg Cu Brown; Jacket Material Alpha Wire
20C7911
Hook Up Wire, 1000Ft, 20Awg Cu Brown; Jacket Material Alpha Wire 20C7911
HOOK UP WIRE, 1000FT, 20AWG CU BROWN; Jacket Material:ETFE; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 20AWG CU BROWN; Jacket Material:ETFE; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 20C7911
Product Name Hook Up Wire, 1000Ft, 20Awg Cu Brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details