HOOK UP WIRE, 100FT, 20AWG, CU, BLUE; Jacket Material:ETFE; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 93B3423 |
| Product Name | Hook Up Wire, 100Ft, 20Awg, Cu, Blue; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |