Alpha Wire Hook Up Wire, 100Ft, 20Awg Copper, Black; Jacket Material Alpha Wire AZ201932 BK005

Description
HOOK UP WIRE, 100FT, 20AWG COPPER, BLACK; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 20AWG COPPER, BLACK; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg Copper, Black; Jacket Material Alpha Wire - 04F6553 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg Copper, Black; Jacket Material Alpha Wire
04F6553
Hook Up Wire, 100Ft, 20Awg Copper, Black; Jacket Material Alpha Wire 04F6553
HOOK UP WIRE, 100FT, 20AWG COPPER, BLACK; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG COPPER, BLACK; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F6553
Product Name Hook Up Wire, 100Ft, 20Awg Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details