Alpha Wire Hook-up Wire AZ161929 YL001

Description
AZ161929 Yellow 1000 FT
Request a Quote
Description
AZ161929 Yellow 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AZ161929 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ161929 YL001
Hook-up Wire AZ161929 YL001
AZ161929 Yellow 1000 FT

AZ161929 Yellow 1000 FT

Buy Now
AZ161929 YL001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 16 AWG - ETFE Insulation - 19/29 Stranded Conductor -Tinned Copper - 600V - Yellow - 1000ft - ALPAZ161929-YL001 - Lapp Tannehill
Savage, MN, United States
AZ161929 YL001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 16 AWG - ETFE Insulation - 19/29 Stranded Conductor -Tinned Copper - 600V - Yellow - 1000ft
ALPAZ161929-YL001
AZ161929 YL001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 16 AWG - ETFE Insulation - 19/29 Stranded Conductor -Tinned Copper - 600V - Yellow - 1000ft ALPAZ161929-YL001
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 16 AWG, 19/29 Stranded Conductor, Tinned Copper, 600V, Yellow, 1000ft, AZ161929 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ161929 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.082 INSULATION THICKNESS (IN) : 0.0113 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 16 AWG, 19/29 Stranded Conductor, Tinned Copper, 600V, Yellow, 1000ft, AZ161929 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ161929 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.082 INSULATION THICKNESS (IN) : 0.0113 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AZ161929 YL001 ALPAZ161929-YL001
Product Name Hook-up Wire AZ161929 YL001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 16 AWG - ETFE Insulation - 19/29 Stranded Conductor -Tinned Copper - 600V - Yellow - 1000ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.0820 inch (2.08 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 28-4044 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details