Alpha Wire Hook-Up Wire, 1.23Mm2, 30M, Green; Jacket Material Alpha Wire AZ161929 GR005

Description
HOOK-UP WIRE, 1.23MM2, 30M, GREEN; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.23MM2, 30M, GREEN; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.23Mm2, 30M, Green; Jacket Material Alpha Wire - 28Y4504 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.23Mm2, 30M, Green; Jacket Material Alpha Wire
28Y4504
Hook-Up Wire, 1.23Mm2, 30M, Green; Jacket Material Alpha Wire 28Y4504
HOOK-UP WIRE, 1.23MM2, 30M, GREEN; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 1.23MM2, 30M, GREEN; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28Y4504
Product Name Hook-Up Wire, 1.23Mm2, 30M, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details