Alpha Wire Hook Up Wire, 1000Ft, 14Awg, Cu, Red; Jacket Material Alpha Wire AZ141927 RD001

Description
HOOK UP WIRE, 1000FT, 14AWG, CU, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 14AWG, CU, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 14Awg, Cu, Red; Jacket Material Alpha Wire - 95B3948 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 14Awg, Cu, Red; Jacket Material Alpha Wire
95B3948
Hook Up Wire, 1000Ft, 14Awg, Cu, Red; Jacket Material Alpha Wire 95B3948
HOOK UP WIRE, 1000FT, 14AWG, CU, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 14AWG, CU, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B3948
Product Name Hook Up Wire, 1000Ft, 14Awg, Cu, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-292-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details