Wire & Cable Hook-Up and Lead Wire
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 14 AWG, 19/27 Stranded Conductor, Tinned Copper, 600V, Green, 100ft, AZ141927 GR005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ141927 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.097 INSULATION THICKNESS (IN) : 0.013 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | AZ141927 GR005 | AZ141927 GR005 | ALPAZ141927-GR005 |
| Product Name | Hook-up Wire | Wire & Cable Hook-Up and Lead Wire | AZ141927 GR005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 14 AWG - ETFE Insulation - 19/27 Stranded Conductor -Tinned Copper - 600V - Green - 100ft |
| Approvals | CA Prop 65 SAE AS22759/16 | ||
| Rated Voltage | 600 volts | ||
| Nominal Diameter | 0.0970 inch (2.46 mm) | ||
| Rated Temperature | -55 to 150 C (-67 to 302 F) |