Alpha Wire AZ123728 VI001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 12 AWG - ETFE Insulation - 37/28 Stranded Conductor -Tinned Copper - 600V - Violet - 1000ft AZ123728 VI001

Description
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 12 AWG, 37/28 Stranded Conductor, Tinned Copper, 600V, Violet, 1000ft, AZ123728 VI001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ123728 VI001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.116 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16
Description
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 12 AWG, 37/28 Stranded Conductor, Tinned Copper, 600V, Violet, 1000ft, AZ123728 VI001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ123728 VI001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.116 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Suppliers

Company
Product
Description
Supplier Links
AZ123728 VI001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 12 AWG - ETFE Insulation - 37/28 Stranded Conductor -Tinned Copper - 600V - Violet - 1000ft - ALPAZ123728-VI001 - Lapp Tannehill
Savage, MN, United States
AZ123728 VI001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 12 AWG - ETFE Insulation - 37/28 Stranded Conductor -Tinned Copper - 600V - Violet - 1000ft
ALPAZ123728-VI001
AZ123728 VI001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 12 AWG - ETFE Insulation - 37/28 Stranded Conductor -Tinned Copper - 600V - Violet - 1000ft ALPAZ123728-VI001
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 12 AWG, 37/28 Stranded Conductor, Tinned Copper, 600V, Violet, 1000ft, AZ123728 VI001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ123728 VI001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.116 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 12 AWG, 37/28 Stranded Conductor, Tinned Copper, 600V, Violet, 1000ft, AZ123728 VI001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ123728 VI001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.116 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALPAZ123728-VI001
Product Name AZ123728 VI001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 12 AWG - ETFE Insulation - 37/28 Stranded Conductor -Tinned Copper - 600V - Violet - 1000ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.1160 inch (2.95 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 158572-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 826-24 - Cooner Wire Company
Specs
Nominal Diameter 0.0251 inch (0.6375 mm)
Wire Conductor Pure Silver
North American 24 AWG
View Details
Hook Up Wire - 1805936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details