Alpha Wire Hook-Up Wire, 2.97Mm2, 30M, Red; Jacket Material Alpha Wire AZ123728 RD005

Description
HOOK-UP WIRE, 2.97MM2, 30M, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:2.97mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.97MM2, 30M, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:2.97mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.97Mm2, 30M, Red; Jacket Material Alpha Wire - 48M6461 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.97Mm2, 30M, Red; Jacket Material Alpha Wire
48M6461
Hook-Up Wire, 2.97Mm2, 30M, Red; Jacket Material Alpha Wire 48M6461
HOOK-UP WIRE, 2.97MM2, 30M, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:2.97mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 2.97MM2, 30M, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:2.97mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48M6461
Product Name Hook-Up Wire, 2.97Mm2, 30M, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details