Alpha Wire Hook-Up Wire, 2.97Mm2, 30M, Black; Jacket Material Alpha Wire AZ123728 BK005

Description
HOOK-UP WIRE, 2.97MM2, 30M, BLACK; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:2.97mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.97MM2, 30M, BLACK; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:2.97mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.97Mm2, 30M, Black; Jacket Material Alpha Wire - 48M6456 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.97Mm2, 30M, Black; Jacket Material Alpha Wire
48M6456
Hook-Up Wire, 2.97Mm2, 30M, Black; Jacket Material Alpha Wire 48M6456
HOOK-UP WIRE, 2.97MM2, 30M, BLACK; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:2.97mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 2.97MM2, 30M, BLACK; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:2.97mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48M6456
Product Name Hook-Up Wire, 2.97Mm2, 30M, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details