Alpha Wire Circular Cable Assemblies AW1200125 BK400

Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet
Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - AW1200125BK400-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AW1200125BK400-ND
Circular Cable Assemblies AW1200125BK400-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - AW1200125 BK400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AW1200125 BK400
Cable Assemblies - Circular Cable Assemblies AW1200125 BK400
CBL CIRC 12POS FEM TO WIRE 49.2'

CBL CIRC 12POS FEM TO WIRE 49.2'

Supplier's Site
OBSOLETE - OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 12 Poles - AW1200125 - Black - 15M (49.2ft) - ALPAW1200125-BK400 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 12 Poles - AW1200125 - Black - 15M (49.2ft)
ALPAW1200125-BK400
OBSOLETE - OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 12 Poles - AW1200125 - Black - 15M (49.2ft) ALPAW1200125-BK400
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 15M (49.2ft) length. Alpha Wire part number AW1200125 BK400. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW1200125 BK400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 12 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 12 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKWT 12

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 15M (49.2ft) length. Alpha Wire part number AW1200125 BK400.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW1200125 BK400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 12 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 12 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKWT 12

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AW1200125BK400-ND AW1200125 BK400 ALPAW1200125-BK400
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies OBSOLETE - OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 12 Poles - AW1200125 - Black - 15M (49.2ft)
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers