Alpha Wire Cable Assemblies - Circular Cable Assemblies AW1200125 BK357

Description
Win Source Part Number: 1066629-AW1200125 BK357 Category: Cable Assemblies>Circular Cable Assemblies Color: Black Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Length: 9.84' (3.00m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments Standard Package: 1 Alternative Parts (Cross-Reference): AW1200125 BK357AW1200125-BK357 ; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Alpha Wire Other Names: AW1200125 BK357-ND,AW1200125BK 357 Base Product Number: AW1200125 Product Status: Obsolete 1st Connector Type: Plug, Right Angle 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 12 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: A 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyurethane (PUR)
Request a Quote Datasheet
Description
Win Source Part Number: 1066629-AW1200125 BK357 Category: Cable Assemblies>Circular Cable Assemblies Color: Black Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Length: 9.84' (3.00m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments Standard Package: 1 Alternative Parts (Cross-Reference): AW1200125 BK357AW1200125-BK357 ; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Alpha Wire Other Names: AW1200125 BK357-ND,AW1200125BK 357 Base Product Number: AW1200125 Product Status: Obsolete 1st Connector Type: Plug, Right Angle 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 12 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: A 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyurethane (PUR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1066629-AW1200125 BK357
Cable Assemblies - Circular Cable Assemblies 1066629-AW1200125 BK357
Win Source Part Number: 1066629-AW1200125 BK357 Category: Cable Assemblies>Circular Cable Assemblies Color: Black Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Length: 9.84' (3.00m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments Standard Package: 1 Alternative Parts (Cross-Reference): AW1200125 BK357AW1200125-BK357 ; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Alpha Wire Other Names: AW1200125 BK357-ND,AW1200125BK 357 Base Product Number: AW1200125 Product Status: Obsolete 1st Connector Type: Plug, Right Angle 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 12 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: A 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyurethane (PUR)

Win Source Part Number: 1066629-AW1200125 BK357
Category: Cable Assemblies>Circular Cable Assemblies
Color: Black
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 9.84' (3.00m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments
Standard Package: 1
Alternative Parts (Cross-Reference): AW1200125 BK357AW1200125-BK357;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Alpha Wire
Other Names: AW1200125 BK357-ND,AW1200125BK357
Base Product Number: AW1200125
Product Status: Obsolete
1st Connector Type: Plug, Right Angle
1st Connector Gender: Female Sockets
1st Connector Number of Positions: 12
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Orientation: A
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyurethane (PUR)

Buy Now Datasheet
Circular Cable Assemblies - AW1200125BK357-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AW1200125BK357-ND
Circular Cable Assemblies AW1200125BK357-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
OBSOLETE - OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 12 Poles - AW1200125 - Black - 3M (9.84ft) - ALPAW1200125-BK357 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 12 Poles - AW1200125 - Black - 3M (9.84ft)
ALPAW1200125-BK357
OBSOLETE - OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 12 Poles - AW1200125 - Black - 3M (9.84ft) ALPAW1200125-BK357
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 3M (9.84ft) length. Alpha Wire part number AW1200125 BK357. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW1200125 BK357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 12 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 12 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKWT 12

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 3M (9.84ft) length. Alpha Wire part number AW1200125 BK357.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW1200125 BK357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 12 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 12 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKWT 12

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - AW1200125 BK357 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AW1200125 BK357
Cable Assemblies - Circular Cable Assemblies AW1200125 BK357
CBL CIRC 12POS FEM TO WIRE 9.84'

CBL CIRC 12POS FEM TO WIRE 9.84'

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1066629-AW1200125 BK357 AW1200125BK357-ND ALPAW1200125-BK357 AW1200125 BK357
Product Name Cable Assemblies - Circular Cable Assemblies Circular Cable Assemblies OBSOLETE - OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 12 Poles - AW1200125 - Black - 3M (9.84ft) Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details