Alpha Wire Circular Cable Assemblies AW1200125 BK356

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - AW1200125BK356-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AW1200125BK356-ND
Circular Cable Assemblies AW1200125BK356-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
OBSOLETE - OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 12 Poles - AW1200125 - Black - 1M (3.28ft) - ALPAW1200125-BK356 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 12 Poles - AW1200125 - Black - 1M (3.28ft)
ALPAW1200125-BK356
OBSOLETE - OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 12 Poles - AW1200125 - Black - 1M (3.28ft) ALPAW1200125-BK356
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 1M (3.28ft) length. Alpha Wire part number AW1200125 BK356. AW1200125 BK356 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW1200125 BK356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 12 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 12 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKWT 12

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 1M (3.28ft) length. Alpha Wire part number AW1200125 BK356. AW1200125 BK356

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW1200125 BK356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 12 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 12 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKWT 12

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - AW1200125 BK356 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AW1200125 BK356
Cable Assemblies - Circular Cable Assemblies AW1200125 BK356
CBL CIRC 12POS FEM TO WIRE 3.28'

CBL CIRC 12POS FEM TO WIRE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AW1200125BK356-ND ALPAW1200125-BK356 AW1200125 BK356
Product Name Circular Cable Assemblies OBSOLETE - OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 12 Poles - AW1200125 - Black - 1M (3.28ft) Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details