Alpha Wire Circular Cable Assemblies AW0800124 SL355

Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - AW0800124SL355-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AW0800124SL355-ND
Circular Cable Assemblies AW0800124SL355-ND
Cable Assembly 1.97' (600.00mm)

Cable Assembly 1.97' (600.00mm)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 8 Poles - AW0800124 - Slate - 0.6M (1.97ft) - ALPAW0800124-SL355 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 8 Poles - AW0800124 - Slate - 0.6M (1.97ft)
ALPAW0800124-SL355
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 8 Poles - AW0800124 - Slate - 0.6M (1.97ft) ALPAW0800124-SL355
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. Zero Halogen Polyurethane Jacket. 0.6M (1.97ft) length. Alpha Wire part number AW0800124 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0800124 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKWTH

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. Zero Halogen Polyurethane Jacket. 0.6M (1.97ft) length. Alpha Wire part number AW0800124 SL355. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0800124 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKWTH

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - AW0800124 SL355 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AW0800124 SL355
Cable Assemblies - Circular Cable Assemblies AW0800124 SL355
CBL CIRC 8POS FEM TO WIRE 1.97'

CBL CIRC 8POS FEM TO WIRE 1.97'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AW0800124SL355-ND ALPAW0800124-SL355 AW0800124 SL355
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 8 Poles - AW0800124 - Slate - 0.6M (1.97ft) Cable Assemblies - Circular Cable Assemblies
Cable Length 1.97 ft (6 dm) 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details